The AS108062JLF is a precision resistor manufactured by International Resistive Company (IRC). It is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). This resistor is part of the AS series, which is known for its superior performance and reliability in critical electronic circuits.
Applications
- Precision voltage dividers
- Current sensing circuits
- Instrumentation amplifiers
- Medical devices
- Calibration equipment
Features
- Resistance value: 806 kΩ
- Tolerance: ±5%
- Temperature coefficient of resistance (TCR): ±100 ppm/°C
- Power rating: 0.25 W
- Axial leaded resistor
- High stability
- RoHS compliant
Benefits
- Provides accurate and stable resistance values
- Minimizes the impact of temperature variations on resistance
- Ensures reliable performance in critical circuits
- Suitable for precision measurement and control applications
- Reduces errors in sensitive electronic systems
Additional Details
The AS108062JLF precision resistor is constructed with a high-quality resistive element and a robust encapsulation, ensuring long-term stability and reliability. Resistors provide a controlled amount of electrical resistance in a circuit, limiting the flow of current. The resistance value of 806 kΩ indicates the opposition to current flow provided by this specific resistor. The tight tolerance of ±5% ensures that the actual resistance value is within a narrow range of the specified value, which is critical for precision applications. The low TCR of ±100 ppm/°C indicates that the resistance changes minimally with temperature variations, maintaining consistent performance over a wide temperature range. The axial leaded configuration simplifies PCB assembly and provides excellent mechanical stability. Proper application requires careful consideration of the power rating, voltage rating, and temperature requirements of the circuit. The resistor should be mounted in a location with adequate ventilation to prevent overheating. International Resistive Company (IRC) ensures high-quality manufacturing and rigorous testing to guarantee the reliability and performance of the AS108062JLF resistor. The resistor's stable characteristics make it suitable for applications where long-term accuracy is essential.