EN
  • EN
  • DE

CHP11002R21FLF

Part No CHP11002R21FLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Melf Resistors CHP-1-100-2R21-F-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051985-CHP11002R21FLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP11002R21FLF CAD Model

Description

The CHP11002R21FLF is a thick film chip resistor manufactured by International Resistive. These resistors are known for their robustness, reliability, and suitability for general-purpose applications in various electronic circuits.

Applications

  • Current Limiting: Used to limit current in various circuits to protect components.
  • Voltage Division: Employed in voltage divider networks to create specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Used to define logic levels in digital circuits.
  • Feedback Resistors: Utilized in feedback loops for amplifiers and other circuits.
  • General Circuit Protection: Provides protection against overcurrent and voltage surges.

Features

  • Thick Film Technology: Provides stable resistance values and good temperature coefficient.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Small Size: Allows for compact circuit designs.
  • High Reliability: Offers consistent performance over a long lifespan.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits

  • Stable Performance: Provides reliable resistance values under varying operating conditions.
  • Compact Design: Enables miniaturization of electronic devices.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs.
  • Long Lifespan: Offers high reliability and extended operational life.
  • Wide Range of Applications: Suitable for use in a variety of electronic circuits.

Additional Details

The CHP11002R21FLF has a resistance value of 2.21 ohms. The 'FLF' suffix often indicates the packaging and tolerance. Consult the International Resistive datasheet for detailed specifications, including power rating, tolerance, temperature coefficient of resistance (TCR), and operating temperature range. Proper handling and soldering techniques are essential during assembly.

Thick film resistors are widely used in electronic circuits due to their stability, reliability, and cost-effectiveness. The surface mount design enables automated assembly, reducing manufacturing costs. Proper soldering techniques are crucial for ensuring the resistor's long-term reliability and performance. It's recommended to follow the manufacturer's recommended soldering profile to prevent damage to the component.

The power rating of the resistor determines the maximum power it can dissipate without exceeding its operating temperature limits. Ensure that the resistor's power rating is sufficient for the application to prevent overheating and potential failure. Also, be sure to reference the manufacturer's datasheet for information on derating the power rating at higher temperatures.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess