EN
  • EN
  • DE

PWR7R715JLF

Part No PWR7R715JLF
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014221-PWR7R715JLF
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PWR7R715JLF CAD Model

Description

The PWR7R715JLF is a power resistor manufactured by International Resistive Company (IRC). This resistor is designed for high-power applications requiring precise and stable resistance. It is commonly used in power supplies, motor controls, and other industrial applications.

Applications

  • Power Supplies: Used as current sensing resistors and load resistors.
  • Motor Controls: Employed in braking circuits and current limiting applications.
  • Inverters: Integrated into voltage dividers and feedback networks.
  • Welding Equipment: Utilized in current control and regulation circuits.
  • Industrial Automation: Incorporated in various industrial control systems for power dissipation and current limiting.

Features

  • High Power Rating: Designed to dissipate significant amounts of power.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance over a wide temperature range.
  • Non-Inductive Design: Minimizes inductance, making it suitable for high-frequency applications.
  • High Stability: Offers consistent performance over time.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Reliable Performance: Provides stable and consistent resistance in high-power applications.
  • Precise Current Control: Enables accurate current sensing and limiting.
  • Improved System Efficiency: Minimizes power losses due to its low TCR and non-inductive design.
  • Long Lifespan: Offers durable and reliable performance over an extended period.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.

Additional Details

The PWR7R715JLF power resistor has a resistance value of 7.715 Ohms with a tolerance of ±5%. Its high power rating allows it to dissipate significant amounts of heat without compromising its performance. The resistor features a low temperature coefficient of resistance, ensuring stable resistance values even under varying operating temperatures. Its non-inductive design minimizes unwanted inductance, making it suitable for high-frequency applications. The PWR7R715JLF is designed for through-hole mounting, providing secure and reliable connection to the circuit board. It is constructed using high-quality materials to ensure long-term reliability and performance. The resistor operates over a wide temperature range, typically from -55°C to +155°C.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess