EN
  • EN
  • DE

SCW-SC3LF-357R-J

Part No SCW-SC3LF-357R-J
Manufacturer International Resistive
Catalog OEM Parts ( S )
Description Thick Film Resistors - SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091934-SCW-SC3LF-357R-J
Categories OEM Parts( S )
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCW-SC3LF-357R-J CAD Model

Description

The SCW-SC3LF-357R-J is a wirewound resistor manufactured by International Resistive. This resistor is designed for applications requiring high power dissipation and excellent stability. Wirewound resistors are known for their precision and ability to handle high currents, making them suitable for demanding industrial and electronic applications.

Applications

  • Power Supplies
  • Motor Control Circuits
  • Current Sensing Applications
  • Braking Resistors
  • Load Resistors

Features

  • High Power Rating: Capable of dissipating significant amounts of power.
  • Excellent Stability: Provides consistent resistance values over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • Wirewound Construction: Offers high precision and stability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Reliable Performance: High power rating and excellent stability ensure reliable operation in demanding applications.
  • Improved Accuracy: Low temperature coefficient minimizes resistance changes due to temperature variations.
  • Enhanced Safety: Robust construction and flameproof coating enhance safety.
  • Versatile Application: Suitable for a wide range of power electronics applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

The SCW-SC3LF-357R-J wirewound resistor is a reliable and high-performance component for various power electronics applications. Its high power rating, excellent stability, and low temperature coefficient make it an excellent choice for demanding environments where precision and reliability are critical. International Resistive is a reputable manufacturer known for its high-quality electronic components.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess