EN
  • EN
  • DE

CA258T

Part No CA258T
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983335-CA258T
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA258T CAD Model

Description

The CA258T is a dual operational amplifier manufactured by Intersil Corporation. This amplifier is designed for a wide range of analog applications, providing versatile performance and reliability. It is characterized by its low input bias current, high open-loop gain, and internal frequency compensation, making it suitable for both general-purpose and more specialized uses.

Applications:

  • Signal conditioning circuits.
  • Instrumentation amplifiers.
  • Active filters.
  • Voltage followers.
  • Oscillators.
  • Audio amplification.

Features:

  • Dual operational amplifier: Contains two independent amplifiers in a single package.
  • Low input bias current: Minimizes errors due to input impedance.
  • High open-loop gain: Provides excellent signal amplification.
  • Internal frequency compensation: Simplifies circuit design and ensures stability.
  • Wide supply voltage range: Offers flexibility in power supply selection.

Benefits:

  • Reduced component count: The dual amplifier configuration saves board space and reduces cost.
  • Improved accuracy: Low input bias current ensures accurate signal processing.
  • Enhanced performance: High open-loop gain delivers superior amplification capabilities.
  • Simplified design: Internal frequency compensation eliminates the need for external compensation components.
  • Increased versatility: Wide supply voltage range allows for use in a variety of applications.

Additional Details:

The CA258T operational amplifier operates over a broad temperature range, making it suitable for industrial and automotive applications. It is typically available in various package options, including DIP and SOIC. The device is designed to be stable in unity gain configurations. Consult the Intersil datasheet for precise electrical characteristics such as slew rate, input offset voltage, and common-mode rejection ratio. Proper power supply decoupling is recommended to ensure stable operation and minimize noise. The CA258T provides a cost-effective solution for many applications requiring dual operational amplifiers with good overall performance.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess