EN
  • EN
  • DE

CD4041BE

Part No CD4041BE
Manufacturer Intersil Corporation
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820221-CD4041BE
Ultra Librarian 3D Model Ultra Librarian CD4041BE CAD Model

Description

The CD4041BE is a CMOS quad true/complement buffer integrated circuit. It is part of the CD4000 series of integrated circuits, known for their low power consumption and wide operating voltage range. This buffer is designed to provide both true and complemented outputs, making it a versatile component for various digital logic applications.

Applications

  • Logic inverters
  • High-to-low voltage level converters
  • Current drivers
  • Oscillators
  • Clock drivers

Features

  • High Voltage Type (up to 15V)
  • True or Complement Output Selection
  • High Source and Sink Current Capabilities
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • 5V, 10V, and 15V Parametric Ratings
  • Meets all requirements of JEDEC Tentative Standard No. 13B, "Standard Specifications for Description of "B" Series CMOS Devices"

Benefits

  • Versatile Logic Functions: The availability of both true and complement outputs from the same device enables diverse logic implementations, reducing the number of ICs needed in a circuit.
  • High Noise Immunity: CMOS technology provides high noise immunity, improving the reliability of the circuit in noisy environments.
  • Low Power Consumption: The low power consumption characteristics of CMOS devices makes the CD4041BE suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The wide operating voltage range (3V to 15V) allows the device to be used in various systems with different voltage requirements.
  • Simplified Circuit Design: The integrated buffer simplifies circuit design by providing a convenient and reliable buffering solution.

The CD4041BE provides a cost-effective and reliable solution for buffering and inverting digital signals in a wide range of electronic applications. Its standardized symmetrical output characteristics ensure consistent performance, and its high source and sink current capabilities allow it to drive multiple loads. This buffer is an essential component for digital circuits requiring both true and complement outputs.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess