EN
  • EN
  • DE

CD82C55A

Part No CD82C55A
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description CMOS Programmable Peripheral Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1160437-CD82C55A
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD82C55A CAD Model

Description

The CD82C55A is a programmable peripheral interface (PPI) device manufactured by Intersil Corporation. It serves as a general-purpose I/O component, enabling microprocessors and microcontrollers to interface with external peripheral devices through programmable ports. It's a CMOS version offering reduced power consumption compared to its NMOS counterparts. Given its END-OF-LIFE status, it is typically used in legacy systems and for replacement purposes.

Applications:

  • Legacy Industrial Control Systems: Interfacing with sensors, actuators, and other control elements in older industrial automation setups.
  • Embedded Systems: Controlling peripheral devices like keyboards, displays, and printers in embedded applications.
  • Data Acquisition Systems: Managing input/output operations for data logging and monitoring systems.
  • Robotics: Controlling motor drivers, sensors, and other components in robotic systems.
  • Instrumentation: Providing I/O capabilities for various test and measurement instruments.

Features:

  • Three 8-bit I/O Ports: Offers three independent 8-bit ports (Port A, Port B, and Port C) for flexible I/O configurations.
  • Programmable Modes: Supports multiple operating modes, including Mode 0 (Basic I/O), Mode 1 (Strobed I/O), and Mode 2 (Bidirectional Bus).
  • CMOS Technology: Provides low power consumption for energy-efficient operation.
  • TTL Compatibility: Compatible with TTL logic levels for seamless integration with other digital circuits.
  • Simple Interface: Easy to interface with microprocessors and microcontrollers using standard control signals.

Benefits:

  • Versatile I/O Solution: Offers a flexible and programmable I/O interface for a wide range of applications.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • Easy Integration: Simple interface and TTL compatibility simplify integration with existing systems.
  • Cost-Effective: Provides a cost-effective solution for expanding I/O capabilities in embedded systems.
  • Legacy Support: Suitable for maintaining and upgrading older systems due to its established presence.

Additional Details:

The CD82C55A is typically packaged in a 40-pin DIP (Dual In-line Package). Key specifications include a supply voltage of 5V, operating temperature range of 0°C to +70°C. Each port can be individually configured as either an input or an output. The control logic is straightforward, utilizing control signals like Read (RD), Write (WR), and Chip Select (CS) for accessing the device. Mode 0 provides basic input/output functionality. Mode 1 enables strobed I/O with handshake signals, and Mode 2 allows bidirectional data transfer on Port A along with handshake signals on Port C. Given its end-of-life status, sourcing the component may require finding surplus or used parts.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess