EN
  • EN
  • DE
  • IT

HGTG20N120C3D

Part No HGTG20N120C3D
Manufacturer Intersil Corporation
Description 45A, 1200V, UFS Series N-Channel IGBT with Anti-Parallel Hyperfast Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1180360-HGTG20N120C3D
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HGTG20N120C3D CAD Model

Description

The Intersil HGTG20N120C3D is a 1200V, 20A N-Channel IGBT (Insulated Gate Bipolar Transistor) designed for high-voltage, high-current switching applications. This IGBT offers a combination of MOSFET-like input characteristics and bipolar transistor-like output characteristics, making it ideal for applications requiring efficient and reliable power switching.

Applications

  • Uninterruptible Power Supplies (UPS): Used in UPS systems to switch between battery power and AC power during outages.
  • Welding Machines: Employed in welding equipment to control the welding current and voltage.
  • Induction Heating: Utilized in induction heating systems for efficient power control.
  • Motor Drives: Integrated into motor drive circuits to control the speed and torque of electric motors.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electrical systems.

Features

  • High Voltage Rating: 1200V breakdown voltage allows for use in high-voltage applications.
  • High Current Capability: 20A continuous collector current ensures robust performance under high load conditions.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Energy Rated: Provides ruggedness and reliability under transient conditions.

Benefits

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses, improving overall system efficiency.
  • Reliable Performance: Avalanche energy rating provides protection against voltage transients, enhancing reliability.
  • Simplified Design: MOSFET-like input characteristics simplify gate drive circuitry.
  • High Power Density: Allows for compact designs with high power handling capability.
  • Cost-Effective: Provides a balance of performance and cost for a variety of applications.

Additional Details

The HGTG20N120C3D is typically supplied in a TO-247 package. The gate threshold voltage is typically around 5V. The device is designed for easy paralleling to increase current handling capability. It is commonly used with a gate resistor to dampen oscillations and control switching speed. This component is often paired with a fast recovery diode for optimal performance in inductive switching applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess