EN
  • EN
  • DE

HIP5061

Part No HIP5061
Manufacturer Intersil Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 7A, High Efficiency Current Mode Controlled PWM Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1180750-HIP5061
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIP5061 CAD Model

Description

The HIP5061 is a high-performance, synchronous buck MOSFET driver from Intersil Corporation, primarily designed for driving N-Channel MOSFETs in synchronous buck converter applications. It optimizes the performance of DC-DC converters by providing precise timing and control signals to the MOSFETs, thereby maximizing efficiency and minimizing power losses.

Applications:

  • Notebook Computers: Used in power supplies for notebook computers to efficiently convert battery voltage to the required voltages for various components.
  • Desktop Computers: Employed in desktop computer power supplies to regulate voltage and current for the motherboard, CPU, and other peripherals.
  • Graphics Cards: Utilized in high-end graphics cards to drive the power stages that supply the GPU and memory with stable and efficient power.
  • Server Power Supplies: Integrated into server power supplies to ensure reliable and efficient power conversion for critical server components.
  • Telecommunications Equipment: Used in power supplies for telecommunications equipment, such as routers and switches, to maintain stable voltage and current.

Features:

  • Adaptive Dead-Time Control: Minimizes body diode conduction losses and improves efficiency.
  • High-Frequency Operation: Supports high-frequency switching, enabling smaller component sizes and faster transient response.
  • Bootstrap Operation: Uses bootstrap circuitry to efficiently drive high-side N-Channel MOSFETs.
  • Adjustable Gate Drive Strength: Allows adjustment of the gate drive current to optimize performance with different MOSFETs.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage from excessive heat.
  • Under-Voltage Lockout (UVLO): Incorporates under-voltage lockout to prevent operation with insufficient supply voltage.

Benefits:

  • Improved Efficiency: Adaptive dead-time control and high-frequency operation improve the overall efficiency of the power converter.
  • Reduced Power Losses: Minimizes switching and conduction losses, leading to cooler operation and longer component life.
  • Enhanced System Stability: Precise timing and control signals enhance the stability of the power supply.
  • Flexible Design: Adjustable gate drive strength allows for flexible design and optimization for different MOSFETs.
  • Reliable Protection: Over-temperature protection and UVLO provide robust protection against common failure modes.

Additional Details:

The HIP5061 is typically available in a variety of packages, such as QFN (Quad Flat No-leads) or SOIC (Small Outline Integrated Circuit). Specifications include input voltage range (e.g., 4.5V to 13.2V), gate drive voltage (e.g., 12V), and switching frequency (e.g., up to 1 MHz). The driver is designed to minimize propagation delays and provide fast rise and fall times for efficient MOSFET switching. It's also designed to operate over a wide temperature range, typically from -40°C to +85°C.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess