EN
  • EN
  • DE

ICL7107

Part No ICL7107
Manufacturer Intersil Corporation
Description 3 1/2 Digit, LCD/LED Display, A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1183280-ICL7107
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian ICL7107 CAD Model

Description

The Intersil ICL7107 is a high-performance, low-power, 3 1/2 digit analog-to-digital converter (ADC). It's designed to directly drive a Light Emitting Diode (LED) display, simplifying the design of digital panel meters and other display-based applications. It offers high accuracy and stability, making it suitable for a wide range of measurement tasks.

Applications:

  • Digital panel meters.
  • Digital voltmeters.
  • Digital ammeters.
  • Temperature measurement systems.
  • Weighing scales.

Features:

  • Direct LED display drive.
  • 3 1/2 digit resolution.
  • High accuracy.
  • Low power consumption.
  • On-chip clock.
  • Zero drift compensation.

Benefits:

  • Simplified display interface.
  • Accurate and stable measurements.
  • Low power operation for battery-powered applications.
  • Reduced system cost due to integrated functionality.
  • Easy to use and implement.

Additional Details:

The ICL7107 ADC directly drives common cathode LED displays, eliminating the need for external display drivers. Its on-chip clock simplifies the design and reduces external component count. The zero drift compensation ensures accurate readings over a wide temperature range. The device's high accuracy and stability make it suitable for demanding measurement applications. It is commonly used in various industrial and consumer applications that require digital display of analog measurements. The integration of key functions into a single chip reduces system complexity and cost.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5569 $79.6707
6+ $21.7902 $130.7412
9+ $21.1099 $189.9891
12+ $20.4285 $245.1420
15+ $19.7470 $296.2050
20+ $17.7050 $354.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess