EN
  • EN
  • DE

ICL7109IJL

Part No ICL7109IJL
Manufacturer Intersil Corporation
Description 12-Bit, Microprocessor- Compatible A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183289-ICL7109IJL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7109IJL CAD Model

Description

The ICL7109IJL is a high-performance 12-bit monolithic CMOS Analog-to-Digital Converter (ADC) designed by Intersil Corporation. This ADC offers high accuracy, excellent linearity, and low noise, making it suitable for a wide range of precision measurement applications.

The ICL7109IJL is commonly used in the following applications:

  • Digital panel meters
  • Data acquisition systems
  • Process control instrumentation
  • Analytical instruments
  • Industrial scales
  • Precision voltage and current measurement

Features

  • 12-bit resolution
  • Monolithic CMOS design
  • High accuracy and linearity
  • Low noise
  • Direct interface to microprocessors
  • On-chip clock oscillator
  • Auto-zero and auto-polarity functions
  • Low power consumption

Benefits

  • Provides high-resolution analog-to-digital conversion for accurate measurements.
  • Simplifies system design with direct microprocessor interface.
  • Reduces external component count with on-chip clock oscillator.
  • Ensures accurate and stable measurements with auto-zero and auto-polarity functions.
  • Minimizes power consumption for battery-powered applications.
  • Improved system performance due to its accuracy and low noise

The ICL7109IJL typically requires a ±5V power supply. It has a typical conversion time of 15ms. It features a differential analog input and a parallel digital output. The device includes an internal reference voltage, but an external reference can also be used for improved accuracy. It is available in a 40-pin DIP package, among others. Its CMOS construction provides high input impedance and low power dissipation. The ICL7109's auto-zero phase compensates for offset voltages, while the auto-polarity phase determines the polarity of the input signal, ensuring accurate bipolar measurements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8227 $95.6454
3+ $39.2392 $117.7176
5+ $38.0129 $190.0645
7+ $36.7868 $257.5076
9+ $35.5605 $320.0445
11+ $31.8819 $350.7009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess