EN
  • EN
  • DE

ISL5416KI

Part No ISL5416KI
Manufacturer Intersil Corporation
Description Four-Channel Wideband Programmable DownConverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1189733-ISL5416KI
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL5416KI CAD Model

Description

The ISL5416KI is a dual SPDT (Single-Pole Double-Throw) analog switch from Intersil Corporation. It is designed for switching analog or digital signals in various applications, such as audio and video routing, USB switching, and general-purpose signal selection. The device offers low on-resistance and low capacitance, ensuring minimal signal distortion and high signal integrity.

Applications:

  • USB switching: Routing USB data and power signals.
  • Audio and video signal switching: Selecting between different audio or video sources.
  • Battery-powered devices: Switching between different power sources or loads.
  • Data acquisition systems: Selecting between different sensor inputs.
  • General-purpose signal routing: Directing signals to different destinations.

Features:

  • Dual SPDT switch: Contains two independent single-pole double-throw switches.
  • Low on-resistance: Minimizes signal loss and distortion.
  • Low capacitance: Reduces signal degradation at high frequencies.
  • Wide bandwidth: Supports a wide range of signal frequencies.
  • Low power consumption: Suitable for battery-powered applications.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits:

  • High signal integrity: Low on-resistance and capacitance ensure minimal signal distortion.
  • Versatile switching: Dual SPDT configuration allows for flexible signal routing.
  • Low power operation: Extends battery life in portable applications.
  • Compact size: Allows for integration into small devices.

Additional Details:

The ISL5416KI requires a supply voltage for operation. The control pins determine the state of each switch. The datasheet for the ISL5416KI provides detailed information on electrical characteristics, timing diagrams, and application circuits. Proper power supply decoupling is important for minimizing noise and ensuring stable operation. The device can switch both analog and digital signals, making it a versatile component for a wide range of applications. The low on-resistance ensures that the signal voltage drop across the switch is minimal, preserving signal integrity. The low capacitance minimizes signal distortion at high frequencies, making it suitable for high-speed data transmission.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $209.2909 $209.2909
2+ $187.6401 $375.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess