EN
  • EN
  • DE

ISL91302AIIZ-TR5724

Part No ISL91302AIIZ-TR5724
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1621+
Reference case QFN
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 718763-ISL91302AIIZ-TR5724
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL91302AIIZ-TR5724 CAD Model

Description

The ISL91302AIIZ-TR5724 is a highly integrated Buck-Boost Regulator from Intersil Corporation (now Renesas). This regulator is designed to provide efficient power conversion for a wide range of applications, including portable devices, wearables, and other battery-powered systems.

Applications

  • Portable electronics: Used in smartphones, tablets, and other portable devices.
  • Wearable devices: Suitable for smartwatches, fitness trackers, and other wearable systems.
  • Battery-powered systems: Designed for applications powered by batteries.
  • Power management: Provides efficient power conversion in various electronic systems.
  • IoT devices: Used in IoT devices requiring efficient power management.

Features

  • Buck-Boost operation: Provides efficient power conversion regardless of input voltage level.
  • High efficiency: Minimizes power loss and extends battery life.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Small solution size: Enables compact and space-saving designs.
  • Adjustable output voltage: Allows for flexible output voltage configuration.
  • Overcurrent protection: Protects the device and the load from overcurrent conditions.

Benefits

  • Extended battery life: High efficiency and low quiescent current maximize battery life.
  • Simplified design: Integrated features simplify circuit design and reduce component count.
  • Small form factor: Enables compact and lightweight designs.
  • Improved system performance: Stable and reliable power conversion enhances system performance.
  • Cost-effective solution: Offers a cost-effective solution for power management.

Additional Details

The ISL91302AIIZ-TR5724 is a synchronous buck-boost regulator that operates over a wide input voltage range. The device uses a proprietary control algorithm to optimize efficiency and minimize power loss. The integrated MOSFETs provide low on-resistance, further improving efficiency. The regulator is designed to operate in continuous conduction mode (CCM) for optimal performance. The adjustable output voltage allows for flexible configuration to meet the needs of various applications. The overcurrent protection feature protects the device and the load from damage in the event of an overload. The small solution size is achieved through the use of a compact package and minimal external components. The device is available in a QFN package and is commonly used in portable and battery-powered applications requiring efficient power management. The switching frequency is typically high, allowing for smaller external components. The device also includes soft-start functionality to limit inrush current during startup.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Samsung
Lowest to $6.5223
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess