The Intersil Corporation ISL95870AHRUZ is a multi-phase PWM regulator designed for notebook computers and other mobile computing devices. This regulator controls the voltage regulation for the CPU core, graphics processor, and system memory, providing efficient and precise power delivery to these critical components. It is designed to meet the stringent power requirements of modern processors and memory modules.
Applications:
- Notebook computers
- Mobile computing devices
- Gaming laptops
- High-performance computing systems
- Power management systems
Features:
- Multi-Phase PWM Control: Provides efficient power delivery and reduces output ripple.
- VR12.5/IMVP8 Compliant: Meets the specifications for Intel VR12.5 and IMVP8 power management standards.
- Integrated Gate Drivers: Simplifies design and reduces external component count.
- Programmable Switching Frequency: Allows for optimization of efficiency and transient response.
- Overcurrent Protection: Protects the regulator and connected devices from overcurrent conditions.
- Overvoltage Protection: Prevents damage from overvoltage conditions.
- Remote Sensing: Improves voltage regulation accuracy at the load.
Benefits:
- Improved Efficiency: Multi-phase PWM control enhances efficiency and reduces power losses.
- Compliance with Standards: VR12.5/IMVP8 compliance ensures compatibility with modern Intel processors.
- Simplified Design: Integrated gate drivers reduce external component count and simplify PCB layout.
- Optimized Performance: Programmable switching frequency allows for fine-tuning of efficiency and transient response.
- Enhanced Protection: Overcurrent and overvoltage protection prevent damage to the regulator and connected devices.
- Accurate Voltage Regulation: Remote sensing improves voltage regulation accuracy at the load.
The ISL95870AHRUZ multi-phase PWM regulator from Intersil (now Renesas) is a critical component in modern notebook computers and other mobile computing platforms. Designed to precisely control the voltage regulation for CPU cores, integrated graphics, and system memory, this regulator ensures optimal power delivery to these essential components. Compliance with Intel's VR12.5 and IMVP8 power management standards guarantees compatibility with current-generation processors and memory modules. The multi-phase PWM control significantly improves efficiency by reducing output ripple and minimizing power losses. Integrated gate drivers streamline the design process, decreasing the number of external components and simplifying PCB layout. A programmable switching frequency offers the flexibility to optimize system performance by fine-tuning both efficiency and transient response. Overcurrent and overvoltage protection mechanisms safeguard the regulator and connected devices from potentially damaging electrical conditions. The remote sensing feature enhances voltage regulation accuracy at the point of load, ensuring reliable and stable operation. The ISL95870AHRUZ facilitates efficient power management and stable performance in high-demand computing environments, making it a vital component in modern mobile devices and high-performance systems.