EN
  • EN
  • DE

LPV7215MF

Part No LPV7215MF
Manufacturer Intersil Corporation
Description Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1204323-LPV7215MF
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPV7215MF CAD Model

Description

The LPV7215MF is a nanopower, rail-to-rail input and output operational amplifier from Intersil Corporation. It's designed for low-power applications where battery life is critical. This op-amp is characterized by its extremely low quiescent current and its ability to operate with single-supply voltages. It's ideal for portable devices, sensor signal conditioning, and other power-sensitive applications.

Applications:

  • Portable devices (e.g., medical devices, wearables)
  • Sensor signal conditioning
  • Battery-powered applications
  • Low-power instrumentation
  • Remote monitoring systems
  • Active filters

Features:

  • Nanopower Operation: Extremely low quiescent current (typically 450 nA) minimizes power consumption.
  • Rail-to-Rail Input and Output: Allows for full-range signal processing with minimal signal clipping.
  • Single-Supply Operation: Operates with a single supply voltage, simplifying power supply design.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, providing flexibility in application design.
  • Low Input Offset Voltage: Ensures accuracy in signal amplification.
  • Small Package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Nanopower operation significantly extends battery life in portable devices.
  • Improved Signal Fidelity: Rail-to-rail input and output ensure accurate signal reproduction.
  • Simplified Power Supply Design: Single-supply operation simplifies power supply requirements.
  • Versatile Application: Suitable for a wide range of low-power applications.
  • Accurate Signal Amplification: Low input offset voltage minimizes signal distortion.

Additional Details:

The LPV7215MF typically operates with a supply voltage between 1.8V and 5.5V. It is available in a small SOT-23 package. The amplifier features a high input impedance, allowing it to be easily interfaced with various sensor outputs. Consult the datasheet for detailed specifications, including input bias current, input offset current, open-loop gain, and common-mode rejection ratio.

The LPV7215MF provides a power-efficient solution for low-power signal conditioning, delivering high-performance amplification with minimal power consumption.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess