EN
  • EN
  • DE

X28HC64SI-12T2

Part No X28HC64SI-12T2
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842560-X28HC64SI-12T2
Ultra Librarian 3D Model Ultra Librarian X28HC64SI-12T2 CAD Model

Description

The Intersil X28HC64SI-12T2 is a high-performance 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) with a fast access time of 120ns. This EEPROM is designed for applications requiring non-volatile data storage with rapid access and low power consumption. The CMOS technology ensures minimal power usage, making it suitable for battery-powered and energy-sensitive systems.

Applications

  • Embedded Systems: Stores configuration settings, calibration data, and program code.
  • Industrial Control: Used in industrial automation and control systems for storing parameters and setpoints.
  • Instrumentation: Provides non-volatile memory for storing calibration data and measurement settings.
  • Medical Devices: Suitable for storing patient data and device configurations.
  • Automotive Electronics: Used in various automotive applications for storing configuration data and settings.

Features

  • 64K EEPROM: Offers a memory capacity of 64 kilobits (8K x 8).
  • Fast Access Time: Features a quick access time of 120 nanoseconds.
  • CMOS Technology: Ensures low power consumption.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Endurance: Supports a large number of write/erase cycles.

Benefits

  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Fast Data Access: Quick access time ensures rapid data retrieval.
  • Reliable Storage: Non-volatile memory guarantees data retention during power outages.
  • Durable Performance: High endurance rating ensures long-term reliability.
  • Versatile Application: Well-suited for a range of industrial and embedded systems.

Additional Details

The X28HC64SI-12T2 operates from a single 5V power supply. It is available in a standard DIP (Dual In-line Package). The device integrates features such as self-timed write cycles, data protection mechanisms, and a page write mode to enhance write performance. The fast access time and low power consumption make it a cost-effective solution for applications requiring non-volatile data storage. This EEPROM is designed to meet stringent quality standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess