EN
  • EN
  • DE

1N4148,113

Part No 1N4148,113
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE STANDARD 100V 200MA ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 25 nA @ 20 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package ALF2
Operating Temperature - Junction 200°C (Max)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1491366-1N4148,113
Ultra Librarian 3D Model Ultra Librarian 1N4148,113 CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess