EN
  • EN
  • DE

X5323

Part No X5323
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description CPU Supervisor with 32Kb SPI EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1281028-X5323
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X5323 CAD Model

Description

The X5323 is a CMOS Real-Time Clock (RTC) and calendar with a serial interface, produced by Intersil Corporation. It provides highly accurate timekeeping, with features like programmable alarm functions and power-down modes, making it suitable for various low-power applications.

Applications:

  • Data logging systems
  • Utility meters
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems
  • Embedded systems requiring accurate timekeeping

Features:

  • Real-Time Clock/Calendar: Tracks time in seconds, minutes, hours, days, date, month, and year with automatic leap year compensation.
  • Serial Interface: Communicates via a simple serial interface (e.g., I2C or SPI).
  • Programmable Alarm: Allows setting alarms for specific times or dates.
  • Low Power Operation: Designed for battery-powered applications with low current consumption.
  • Power-Down Mode: Further reduces power consumption when not actively keeping time.
  • Internal Oscillator: Provides accurate timekeeping without external components.

Benefits:

  • Accurate Timekeeping: Ensures reliable time tracking for critical applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simple serial interface simplifies connection to microcontrollers.
  • Alarm Functionality: Enables time-based event triggering.
  • Compact Size: Suitable for space-constrained applications.
  • Reduced System Cost: Integrated oscillator eliminates the need for external crystal.

The X5323 is a reliable and versatile RTC solution for a wide range of applications. Its low power consumption, accurate timekeeping, and easy interface make it an ideal choice for battery-powered and embedded systems.

Specifications (typical)

  • Supply Voltage: 2.0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Interface Type: I2C or SPI (depending on the specific variant)
  • Backup Battery Input: Allows connection of a backup battery for continuous timekeeping.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Altera
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6424 $59.7816
22+ $5.4504 $119.9088
33+ $5.2807 $174.2631
46+ $5.1097 $235.0462
59+ $4.9399 $291.4541
79+ $4.4283 $349.8357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess