EN
  • EN
  • DE
  • IT

CP82C54-12

Part No CP82C54-12
Manufacturer Intersil
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROGRAMMABLE TIMER, 3 TIMER(S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Intersil
Package Tube
Product Status Obsolete
Type Programmable Timer
Frequency 12MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 10 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580084-CP82C54-12
Ultra Librarian 3D Model Ultra Librarian CP82C54-12 CAD Model

Description

The 580084-CP82C54-12 is a programmable timer integrated circuit (IC) designed for clock/timing applications.

  • Application: Clock/Timing
  • Package: Tube
  • Standard Package: 15 pieces
  • Frequency: 12MHz
  • Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Through-hole
  • Package: 24-DIP
  • Device Package: 24-PDIP
  • Operating Temperature Range: 0°C to 70°C
  • Status: Obsolete product from Intersil

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess