Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Bulk
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 200MHz
Slew Rate 800 V/μs
Operating Supply Current 14.3mA
Channel Output Current 450mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 16-QFN-EP (4x4)
Win Source Part Number 1036222-EL8108ILZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL8108ILZ CAD Model

Description

The Intersil EL8108ILZ is a current feedback amplifier with a -3db bandwidth of 200MHz and a slew rate of 800 V/μs.

  • -3db Bandwidth: 200MHz
  • Slew Rate: 800 V/μs
  • Circuits: Two
  • Mounting: SMD (SMT)
  • Operating Supply Voltage: 5 V to 12 V, with a tolerance of ±2.5 V to 6 V
  • Channel Output Current: 450mA
  • Operating Supply Current: 14.3mA
  • Category: Integrated circuits
  • Status: Obsolete (EOL)
  • Packaging: Bulk
  • Supply and Demand: Balanced
  • Popularity: Medium

You May Also Be Interested in

Diodes Incorporated
IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for ZXFV204N8TA
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
ECAD model for HA3-5020-5Z
Texas Instruments
AUTOMOTIVE 5-V-INPUT PRECISION R
Lowest to $12.6904
ECAD model for AMC1350QDWVRQ1
Maxim Integrated
IC AMP MPLEX AMP 16QSOP / High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers
Lowest to $7.3309
ECAD model for MAX4312EEE
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J / 5-65MHZ SI REVERSE HYBRID,LOW CURRENT
Lowest to $58.4397
ECAD model for R0605300L
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
ECAD model for HA5024IPZ
Maxim Integrated
Op Amp Quad High Speed Amplifier R-R O/P ±5.5V/11V 14-Pin TSSOP / IC OP AMP R-R 14-TSSOP
Lowest to $1.4599
ECAD model for MAX4395EUD+
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1105IBZ
Texas Instruments
4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain | IC AMP VIDEO 4CH 14TSSOP
Lowest to $0.6940
ECAD model for THS7373IPW

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1086 $65.2806
51+ $2.5497 $130.0347
79+ $2.4708 $195.1932
109+ $2.3905 $260.5645
140+ $2.3117 $323.6380
188+ $2.0723 $389.5924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,530 pieces
MOQ: 21 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention