EN
  • EN
  • DE

AMC1350QDWVRQ1

Part No AMC1350QDWVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description AUTOMOTIVE 5-V-INPUT PRECISION R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001273-AMC1350QDWVRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Isolation
Applications DC/DC Converter
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian AMC1350QDWVRQ1 CAD Model

Description

Product Overview: AMC1350QDWVRQ1 from Texas Instruments

The AMC1350QDWVRQ1 is a state-of-the-art isolation amplifier designed and manufactured by Texas Instruments, specifically engineered for use in automotive and industrial applications. This high-precision device is tailored to provide reliable signal isolation in environments where electrical noise and interference are prevalent.

At the core of the AMC1350QDWVRQ1's functionality is its ability to accurately measure small differential voltages in the presence of high common-mode voltages, a common scenario in battery management systems, motor control applications, and green energy implementations such as solar inverters and wind turbines.

The device features an impressive isolation rating of up to 7000 VPK, ensuring the safety and integrity of sensitive control circuitry. This high level of isolation is achieved through Texas Instruments' proprietary capacitive silicon dioxide (SiO2) insulation barrier, which not only protects against high voltage but also provides robustness against transients and offers a long service life.

The AMC1350QDWVRQ1 boasts a low offset error and gain error, which translates to high accuracy in signal amplification. Additionally, the low nonlinearity and high signal bandwidth of up to 50 kHz make it an excellent choice for precise and fast signal processing tasks. Its low input bias current further adds to the accuracy of current sensing applications.

Designed with automotive applications in mind, the AMC1350QDWVRQ1 operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions. It is available in a compact, surface-mount 8-pin SOIC package, which allows for efficient use of board space in densely packed electronic systems.

The device also meets stringent automotive qualification standards, including AEC-Q100, which guarantees its reliability and quality for use in vehicular electronics. With its combination of high accuracy, robust isolation, and automotive-grade reliability, the AMC1350QDWVRQ1 is an ideal solution for critical applications requiring precise voltage measurements and signal isolation.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Analog Devices Inc.
IC OP AMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess