EN
  • EN
  • DE

HFA1145IPZ

Part No HFA1145IPZ
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP CFA 330MHZ LP 8DIP / Video Amp Single Current ±5.5V 8-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 330MHz
SR - Slew Rate 2100 V/μs
Operating Supply Current 5.8mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 9 V ~ 11 V, ±4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 775987-HFA1145IPZ
Popularity Medium
Supply and Demand Status Limited
Family Name HFA1145
Introduction Date September 02, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HFA1145IPZ CAD Model

Description

The HFA1145IPZ is a high-speed current feedback amplifier.

  • Bandwidth: 330MHz (-3db)
  • Slew Rate: 2100 V/μs
  • Supply Voltage: ±9 V ~ 11 V, ±4.5 V ~ 5.5 V
  • Maximum Output Current per Channel: 60mA
  • Operating Supply Current: 5.8mA
  • Package: 8-DIP
  • Mounting Style: Through Hole
  • Series: HFA1145

You May Also Be Interested in

Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess