EN
  • EN
  • DE

HI9P508-5

Part No HI9P508-5
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062873-HI9P508-5
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI9P508-5 CAD Model

Description

The Intersil HI9P508-5 is a high-performance, low-power, 8-channel analog multiplexer designed for a wide range of applications. This device features very low on-resistance and fast switching speeds, making it suitable for precision data acquisition and signal routing systems.

Applications:

  • Data Acquisition Systems
  • ATE (Automatic Test Equipment)
  • Instrumentation
  • Process Control Systems
  • Audio and Video Signal Routing
  • Battery-Powered Systems
  • Portable Instrumentation

Features:

  • 8-Channel Multiplexer: Provides 8 independent analog input channels.
  • Low On-Resistance: Minimizes signal distortion and voltage errors.
  • Fast Switching Speed: Ensures accurate sampling and signal processing.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.
  • TTL/CMOS Compatible Logic: Simplifies interfacing with digital control systems.
  • Break-Before-Make Switching: Prevents signal shorting during channel selection.

Benefits:

  • Improved Accuracy: Low on-resistance ensures minimal signal degradation, leading to more accurate measurements.
  • Increased System Performance: Fast switching speeds enable higher data throughput and faster response times.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces overall system power requirements.
  • Simplified System Design: TTL/CMOS compatible logic simplifies interfacing with microcontrollers and other digital components.
  • Enhanced Reliability: Break-before-make switching prevents signal conflicts and enhances system stability.
  • Space Saving: Integrates 8 channels into a single package, reducing board space requirements.

Additional Details:

The HI9P508-5 operates from a single supply voltage and is available in various package options. It is designed for use in both single-ended and differential signal applications. The device's low charge injection minimizes errors due to switching transients. The HI9P508-5 offers excellent performance in demanding applications requiring precise analog signal routing. It offers a typical on-resistance in the range of a few Ohms, and a switching time measured in nanoseconds. Detailed specifications can be found in the Intersil datasheet for this product, including parameters such as supply voltage range, input voltage range, and operating temperature range.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess