EN
  • EN
  • DE

ISL59837IAZ-EVALZ

Part No ISL59837IAZ-EVALZ
Manufacturer Intersil
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ISL59837IAZ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Intersil
Main Purpose Video, Amplifier, Triple
Utilized IC / Part ISL59837
Supplied Contents Board(s)
Win Source Part Number 764168-ISL59837IAZ-EVALZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL59837IAZ-EVALZ CAD Model

Description

The ISL59837IAZ-EVALZ is an evaluation board for the ISL59837IAZ, a high-speed differential amplifier from Intersil (now Renesas Electronics). This evaluation board allows engineers to test and evaluate the performance of the ISL59837IAZ in various applications.

Applications

  • Differential ADC drivers
  • Single-ended to differential converters
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Medical imaging
  • Video amplification

Features

  • On-Board Components: Includes necessary components for easy evaluation.
  • SMA Connectors: Provides convenient input and output connections.
  • Test Points: Offers easy access to key signals for measurement.
  • Adjustable Gain: Allows for configuring the amplifier's gain.
  • Compact Layout: Designed for efficient and convenient testing.

Benefits

  • Simplified Evaluation: Speeds up the design and testing process.
  • Accurate Performance Assessment: Provides a platform for evaluating the amplifier's performance under various conditions.
  • Reduced Development Time: Allows engineers to quickly prototype and test designs.

The Intersil ISL59837IAZ-EVALZ evaluation board is a comprehensive tool for evaluating the performance of the ISL59837IAZ high-speed differential amplifier. The board includes all the necessary components for easy evaluation, such as resistors, capacitors, and connectors. SMA connectors are provided for convenient input and output connections, allowing for easy integration with test equipment. Test points are strategically placed on the board to provide easy access to key signals for measurement, enabling detailed analysis of the amplifier's performance. The evaluation board allows for adjusting the amplifier's gain, allowing engineers to optimize the amplifier's performance for specific applications. The compact layout of the board ensures efficient and convenient testing. The ISL59837IAZ is a high-performance differential amplifier designed for applications requiring high bandwidth and low distortion. It is suitable for driving differential ADCs, converting single-ended signals to differential signals, and amplifying high-speed data. The ISL59837IAZ-EVALZ allows engineers to quickly prototype and test designs using the ISL59837IAZ, reducing development time and ensuring accurate performance assessment. Overall, the Intersil ISL59837IAZ-EVALZ evaluation board is a valuable tool for engineers working with high-speed differential amplifiers, providing a simplified and accurate platform for evaluating the performance of the ISL59837IAZ.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess