Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Intersil
Package Bulk
Product Status Active
Applications Controller, Intel Mobile VID
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP/QSOP
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 163561-ISL6219CA
Ultra Librarian 3D Model Ultra Librarian ISL6219CA CAD Model

Description

The Intersil ISL6219CA is a power management integrated circuit (PMIC) specially designed for controller and Intel Mobile VID applications manufactured by Intersil.

  • Application: controller and Intel Mobile VID
  • Input Voltage: 4.75V to 5.25V
  • Output: single
  • Mounting: surface mount device
  • Package: 28-SSOP
  • Temperature Range: -40°C to 85°C
  • Product Series: active product
  • Packaging: bulk
  • Standard Package Quantity: 156 pieces
  • Compliance: REACH regulations
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512BT
Maxim Integrated
Conv DC-DC 1.3V to 3.6V Step Down Single-Out 0.5V to 2.7V/2.5V/1.8V/1.5V/0.5V 3.3A 24-Pin TQFN EP / IC REG DDR LV 24-TQFN
Need more? Email Us
ECAD model for MAX1515ETG+
Maxim Integrated
Controller 4.5V to 28V 32-Pin TQFN EP T/R / IC REG CTRLR BUCK 32TQFN
Lowest to $3.9117
ECAD model for MAX1530ETJ+T
ON Semiconductor
IC CONV DC/DC SYNC RECT 20-SOIC
Need more? Email Us
ECAD model for MC33470DWR2
Maxim Integrated
Charge Pump STPUP/STPDN 5V 140mA 10-Pin uMAX Tube / IC CHARGE PUMP USB 5V 10-UMAX
Need more? Email Us
ECAD model for MAX5008CUB+
Maxim Integrated
Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWR SUPPLY CTRLR PWM 32TQFN
Need more? Email Us
ECAD model for MAX17428GTJ+
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC3676HUJ-1#PBF
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Microchip Technology
IC CONV PWM BUCK 2MHZ 10-MLF
Lowest to $1.0246
ECAD model for MIC2224YML-TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3875 $53.8750
23+ $4.4205 $101.6715
36+ $4.2824 $154.1664
49+ $4.1442 $203.0658
63+ $4.0061 $252.3843
84+ $3.5917 $301.7028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 690 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention