EN
  • EN
  • DE

MAX17428GTJ+

Part No MAX17428GTJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWR SUPPLY CTRLR PWM 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Tube
Applications Controller, Intel IMVP-6.5 GMCH
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785518-MAX17428GTJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17428
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX17428GTJ+ CAD Model

Description

Maxim Integrated MAX17428GTJ+ Overview

The MAX17428GTJ+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter that is designed to deliver precise voltage regulation and high efficiency. This advanced power solution is ideal for a wide range of applications, including portable devices, networking equipment, and industrial systems where energy efficiency and compact form factors are critical.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 14V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for a wide range of power requirements for different components.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX17428GTJ+ achieves high efficiency, reducing power loss and heat generation.
  • Integrated MOSFETs: The inclusion of internal MOSFETs minimizes the need for external components, thereby saving board space and simplifying design.
  • Programmable Switching Frequency: The switching frequency can be programmed from 200kHz to 1MHz, allowing designers to optimize performance for their specific application.
  • Thermal Management: The device features thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.

Applications

  • Notebook Computers
  • Tablets and Portable Devices
  • Networking Equipment
  • Industrial Systems

The MAX17428GTJ+ is available in a compact, 32-pin TQFN package, which is ideal for space-constrained applications. Its advanced control features, such as soft-start, over-voltage protection, and power-good signaling, provide a robust power management solution that ensures stable and reliable operation. Whether you're designing a power supply for consumer electronics or industrial hardware, the MAX17428GTJ+ offers the performance and flexibility to meet your needs.

Additional Information

For detailed technical specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team. The MAX17428GTJ+ represents Maxim Integrated's commitment to providing innovative, high-quality power management solutions for a diverse array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2511 $61.2555
12+ $10.0520 $120.6240
18+ $9.7378 $175.2804
25+ $9.4236 $235.5900
32+ $9.1106 $291.5392
43+ $8.1682 $351.2326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess