EN
  • EN
  • DE

MAX1515ETG+

Part No MAX1515ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Conv DC-DC 1.3V to 3.6V Step Down Single-Out 0.5V to 2.7V/2.5V/1.8V/1.5V/0.5V 3.3A 24-Pin TQFN EP / IC REG DDR LV 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, DDR
Voltage - Input 1.3 V ~ 3.6 V
Number of Outputs 2
Voltage - Output 0.5 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 785397-MAX1515ETG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1515
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1515ETG+ CAD Model

Description

Introducing the MAX1515ETG+ from Maxim Integrated

The MAX1515ETG+ is a state-of-the-art, high-efficiency, dual-phase, synchronous buck controller specifically designed to meet the rigorous power requirements of high-performance portable electronics. This compact and versatile power management IC is ideal for applications requiring a highly efficient, low-ripple power supply, such as notebook computers, PDAs, and other battery-operated devices.

At the heart of the MAX1515ETG+ lies an advanced control architecture that allows for simultaneous dual-phase operation, significantly reducing input and output ripple, and thereby minimizing the need for large external components. The device operates over a wide input voltage range from 5V to 24V, making it suitable for a variety of power sources.

One of the key features of the MAX1515ETG+ is its ability to provide an adjustable output voltage ranging from 0.7V to 5.5V, which can be precisely set using an external resistor divider. This flexibility ensures compatibility with a broad range of microprocessors and other digital ICs. The controller also boasts excellent transient response and high efficiency, which can exceed 90% under certain conditions, thereby extending battery life in portable applications.

The MAX1515ETG+ incorporates a host of protection features to ensure reliable operation under adverse conditions. These include overvoltage protection, undervoltage protection, and thermal shutdown. Additionally, the device features a soft-start capability that limits inrush current during startup, further enhancing system stability and longevity.

Designed with ease of integration in mind, the MAX1515ETG+ is available in a compact 24-pin thin QFN package, which is both space-saving and offers excellent thermal performance. The product's footprint compatibility with other devices in the same family allows for scalable designs that can be easily adapted to different power requirements without major PCB layout changes.

Overall, the MAX1515ETG+ from Maxim Integrated represents a sophisticated power solution that combines efficiency, versatility, and protection, making it an ideal choice for designers looking to optimize the power management systems in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess