Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Intersil
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 5.6V ~ 5.25V
Number of Outputs 2
Voltage - Output Multiple ~ 3.8V, 22.32V
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 607158-ISL6226CA
Ultra Librarian 3D Model Ultra Librarian ISL6226CA CAD Model

Description

The 607158-ISL6226CA is a special purpose regulator integrated circuit designed for controller and notebook power system applications and manufactured by Renesas Electronics America Inc.

  • Output Voltages: 3.8V to 22.32V
  • Input Voltage: 5.6V to 5.25V
  • Outputs: Two
  • Mounting Type: Surface Mount
  • Package: 24-SSOP
  • Operating Temperature: -10°C to 85°C
  • Product Status: Active

You May Also Be Interested in

Linear Technology
IC SW REG CNTRLR SYNC 3.3V 8SOIC
Lowest to $3.7724
ECAD model for LTC1530CS8-3.3#PBF
Linear Technology
IC SW REG CTLR SYNC 1.9V 8SOIC
Need more? Email Us
ECAD model for LTC1530IS8-1.9#PBF
Analog Devices Inc.
IC REG CONV TFT LCD 3OUT 20LFCSP
Need more? Email Us
ECAD model for ADM8839ACPZ
Linear Technology
IC SW REG STEP-DONW SYNC 24-SSOP
Lowest to $7.5301
ECAD model for LTC1736CG#TR
Linear Technology
IC DC/DC CONV FLASHMEM 12V 8SOIC
Need more? Email Us
ECAD model for LTC1263CS8#PBF
Linear Technology
DC/DC Cntrlr Single-OUT Step Down 2000kHz 28-Pin SSOP / IC STP-DWN CNTRLR W/OPAMP 28SSOP
Lowest to $13.1955
ECAD model for LTC3714EG
Linear Technology
IC CTRLR DC/DC 2PH HI EFF 38-QFN
Lowest to $18.9895
ECAD model for LTC3735EUHF#PBF
Linear Technology
Lowest to $8.1402
ECAD model for LTC3103EMS/LTC3103IMS
Linear Technology
IC DC/DC CONTRLR DDR/QDR 24-SSOP
Lowest to $8.6231
ECAD model for LTC3718EG#PBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0651 $52.8463
30+ $3.3355 $100.0650
47+ $3.2313 $151.8711
64+ $3.1270 $200.1280
83+ $3.0228 $250.8924
111+ $2.7101 $300.8211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 680 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention