EN
  • EN
  • DE

LTC1736CG#TR

Part No LTC1736CG#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG STEP-DONW SYNC 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Intel Pentium II, III
Voltage - Input 3.5 V to 36 V
Number of Outputs 1
Output Voltage 0.93 V to 2 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 303183-LTC1736CG#TR
Ultra Librarian 3D Model Ultra Librarian LTC1736CG#TR CAD Model

Description

Product Overview: LTC1736CG#TR

The LTC1736CG#TR is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a wide range of applications. It is a versatile component that offers a compact solution for converting higher voltage inputs to lower voltage outputs with excellent regulation and fast transient response.

Key Features

  • High Efficiency: The LTC1736CG#TR is designed to provide a very efficient power conversion, which can significantly reduce power loss and improve overall system performance.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it suitable for various applications, including those that require battery power or are connected to industrial power supplies.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility and customization for specific circuit requirements.
  • Synchronous Operation: It supports synchronous operation, which allows for better efficiency and reduced heat generation by synchronizing the switching frequency with other components.
  • Protection Features: The LTC1736CG#TR includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and reliability of the device under various conditions.

Applications

With its robust feature set, the LTC1736CG#TR is ideal for a multitude of applications, including:

  • Portable Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Power Supplies
  • DC-DC Converters

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1736CG#TR is no exception. The device is manufactured with precision and is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.

Packaging and Availability

The LTC1736CG#TR comes in a surface-mount, thermally enhanced 16-lead SSOP package, which is suitable for automated assembly processes. Its tape and reel packaging format facilitates efficient handling and placement during the manufacturing process, making it a convenient choice for high-volume production.

In summary, the LTC1736CG#TR by Linear Technology is a highly efficient, flexible, and reliable solution for modern power management challenges, providing designers with a trusted option for their circuit designs.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess