EN
  • EN
  • DE

LTC1735CS-1#PBF

Part No LTC1735CS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 130938-LTC1735CS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1735CS-1#PBF CAD Model

Description

Product Overview: LTC1735CS-1#PBF

The LTC1735CS-1#PBF is a high-performance step-down switching regulator controller designed by Linear Technology to cater to a wide range of power supply applications. This component is known for its efficiency and reliability in converting a higher input voltage to a lower output voltage with a high degree of precision and stability.

Key Features

  • High Efficiency: Capable of delivering efficiencies up to 95%, the LTC1735CS-1#PBF ensures minimal heat generation and optimal power usage, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device can handle input voltages from 4V to 36V, accommodating a broad spectrum of power sources and system requirements.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to a value determined by the input voltage, allowing for flexibility in design and application.
  • Constant Frequency Current Mode Operation: This feature provides excellent line and load transient response, simplifying the design of loop compensation while maintaining stable operation.
  • Low Dropout Operation: The LTC1735CS-1#PBF's low dropout capability ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.

Applications

The LTC1735CS-1#PBF is versatile and can be utilized in various applications, including:

  • Telecommunications
  • Computers and Peripherals
  • Industrial Power Systems
  • Battery-Powered Devices
  • DC Power Distribution Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1735CS-1#PBF is no exception. It is packaged in a 16-lead narrow SSOP, which is designed for space-constrained applications while providing excellent thermal performance. The product is lead-free and RoHS compliant, meeting the latest environmental standards for electronic components.

In summary, the LTC1735CS-1#PBF switching regulator controller from Linear Technology is a robust and versatile solution for a wide range of power management challenges. Its high efficiency, wide input voltage range, and flexible output voltage settings, combined with the brand's reputation for quality, make it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess