EN
  • EN
  • DE

LTC1530CS8-3.3#PBF

Part No LTC1530CS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125479-LTC1530CS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-3.3#PBF CAD Model

Description

The LTC1530CS8-3.3#PBF is a high-performance, low-noise, constant-frequency, synchronous step-down switching regulator from Linear Technology, which is now part of Analog Devices. This regulator is designed to provide a fixed output voltage of 3.3V with an input voltage range from 4.5V to 20V, making it an ideal choice for a wide variety of applications that require a stable and efficient power supply.

Key Features

  • Output Voltage: Fixed at 3.3V, suitable for logic-level and standard power supply rails.
  • Input Voltage Range: Wide range from 4.5V to 20V, accommodating various input sources and battery configurations.
  • High Efficiency: Synchronous rectification provides high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Low Noise Operation: Constant frequency operation and a phase-locked loop (PLL) contribute to low noise output, which is essential for noise-sensitive applications such as RF and precision analog circuits.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating, ensuring long-term reliability.
  • Package: Available in an 8-lead SOIC package, which is widely used and suitable for standard PCB layouts.

Applications

The LTC1530CS8-3.3#PBF is versatile and can be used in various applications that require a reliable and efficient low-voltage power supply. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor and logic supply
  • Industrial equipment
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC1530CS8-3.3#PBF is no exception. The device features overcurrent protection and a robust design to withstand harsh conditions. The part number suffix 'PBF' indicates that the product is lead-free (Pb-free), which complies with RoHS regulations and is environmentally friendly.

Whether you're designing a new power system or looking to upgrade an existing one, the LTC1530CS8-3.3#PBF offers a compact, efficient, and reliable solution that meets the stringent requirements of a wide range of applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess