EN
  • EN
  • DE

B39781B8620P810

Part No B39781B8620P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description SAW FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Package Bulk
Product Status Active
Type Duplexer
Frequency Bands (Low / High) 746MHz ~ 756MHz / 777MHz ~ 787MHz
Low Band Attenuation (min / max dB) 50.00dB / 60.00dB
High Band Attenuation (min / max dB) 50.00dB / 59.00dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 863063-B39781B8620P810
Ultra Librarian 3D Model Ultra Librarian B39781B8620P810 CAD Model

Description

The 863063-B39781B8620P810 is an active RF multiplexer manufactured by Qualcomm.

  • Category: RF and Wireless - RF Multiplexers
  • Series: None
  • Type: Duplexer
  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Frequency Bands (Low / High): 746MHz to 756MHz / 777MHz to 787MHz
  • Low Band Attenuation: 50.00dB to 60.00dB
  • High Band Attenuation: 50.00dB to 59.00dB
  • Mounting Type: Surface Mount
  • Package/Case: 8-SMD, No Lead
  • MSL Level: 3
  • REACH Status: Unaffected
  • Product Status: Active

You May Also Be Interested in

Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
2012 1710-1880/2500-2690MHZ DPX
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHP
Need more? Email Us
Pulse
1608 0.7-2.1/2.3-3.8G CPL TYPEKC
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4158 $58.2120
340+ $0.3419 $116.2460
525+ $0.3315 $174.0375
725+ $0.3199 $231.9275
935+ $0.3095 $289.3825
1,250+ $0.2772 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,176 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess