LTC1530IS8-2.5#TR: High-Efficiency, Low Noise, Synchronous Step-Down Switching Regulator
The LTC1530IS8-2.5#TR is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with low noise characteristics. This component is ideal for applications that require a compact, high-efficiency power solution with a fixed 2.5V output voltage.
Key Features:
- High Efficiency: With its synchronous rectification design, the LTC1530IS8-2.5#TR provides an efficiency of up to 95%, minimizing heat generation and allowing for cooler operation even in tight spaces.
- Low Noise Operation: The regulator utilizes a constant frequency, current mode architecture that reduces noise and ripple, making it suitable for noise-sensitive applications such as RF and precision analog circuits.
- Wide Input Voltage Range: It can operate from an input voltage range of 3.6V to 20V, accommodating a variety of power sources and ensuring flexibility in system design.
- Fixed Output Voltage: The device provides a stable 2.5V output, making it a reliable choice for powering logic and other low-voltage circuits.
- Compact Package: Housed in an 8-lead SOIC package, the LTC1530IS8-2.5#TR is designed for space-constrained applications.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing system reliability.
- No Schottky Diode Required: The synchronous operation eliminates the need for an external Schottky diode, reducing component count and system cost.
- Adjustable Switching Frequency: The switching frequency can be programmed up to 500kHz or synchronized to an external clock, allowing optimization for efficiency or component size.
Applications:
The LTC1530IS8-2.5#TR is versatile and can be used in a wide range of applications, including:
- Portable Devices
- Wireless Modems
- PDAs and Handheld Instruments
- Point-of-Load Power Supplies
- GPS Receivers
- Step-Down Converters for DSP and Microcontroller Core Voltages
With its blend of efficiency, low noise performance, and a compact footprint, the LTC1530IS8-2.5#TR is an excellent choice for designers looking to optimize their power management solutions while maintaining stringent noise and space requirements.