EN
  • EN
  • DE

ISL6398IRTZ-T

Part No ISL6398IRTZ-T
Manufacturer Intersil
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40TQFN / Current Mode PWM Controller 0.25V to 3.04V 400A 2025kHz 40-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 6
Output Phases 6
Supply Voltage 4.75 V ~ 5.25 V
Frequency - Switching 120kHz ~ 2.025MHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier No
Serial Interfaces I2C, PMBus, SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-TQFN (5x5)
Win Source Part Number 777381-ISL6398IRTZ-T
Popularity Medium
Supply and Demand Status Limited
Family Name ISL6398
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia , Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ISL6398IRTZ-T CAD Model

Description

The ISL6398IRTZ-T is a highly integrated PWM voltage regulator designed to power Intel VR12.5 compliant microprocessors. This regulator integrates a PWM controller, gate drivers, and MOSFET drivers into a single package, providing a compact and efficient power solution for demanding applications.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • High-Performance Computing
  • VR12.5 Compliant Systems

Features

  • Integrated PWM controller, gate drivers, and MOSFET drivers
  • VR12.5 compliant voltage regulation
  • Adaptive dead-time control for improved efficiency
  • Programmable switching frequency
  • Overcurrent, overvoltage, and undervoltage protection

Benefits

  • Provides a complete and efficient power solution for Intel VR12.5 microprocessors
  • Reduces component count and board space requirements
  • Improves system efficiency and reduces power dissipation
  • Enhances system reliability with comprehensive protection features
  • Simplifies design and reduces time-to-market

Additional Details

The ISL6398IRTZ-T utilizes a proprietary modulation scheme to achieve high efficiency and fast transient response. The adaptive dead-time control optimizes the switching performance of the MOSFETs, minimizing switching losses and maximizing efficiency. The programmable switching frequency allows for further optimization of the power solution based on specific application requirements. The integrated protection features ensure reliable operation and protect the microprocessor from damage due to overcurrent, overvoltage, or undervoltage conditions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4391 $52.0737
17+ $6.1039 $103.7663
26+ $5.9132 $153.7432
35+ $5.7224 $200.2840
46+ $5.5317 $254.4582
61+ $4.9594 $302.5234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess