EN
  • EN
  • DE

ISL78214ARZ-TR5303A

Part No ISL78214ARZ-TR5303A
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Harman Becker ISL78214ARZ-T W/special Change Control, 12 Mon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969496-ISL78214ARZ-TR5303A
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL78214ARZ-TR5303A CAD Model

Description

The ISL78214ARZ-TR5303A is a high-performance, single-channel DC/DC step-down regulator designed for automotive applications. It offers high efficiency, excellent transient response, and robust protection features, making it suitable for powering various electronic systems in vehicles. It integrates a synchronous buck controller with internal MOSFETs, minimizing external component count and simplifying design.

Applications

  • Automotive Infotainment Systems: Powering displays, audio systems, and navigation units.
  • Automotive Body Control Modules (BCM): Supplying power to lighting, door locks, and other body control functions.
  • Advanced Driver-Assistance Systems (ADAS): Providing stable power for camera modules, radar systems, and sensor hubs.
  • Automotive Instrument Clusters: Powering displays and microcontrollers in the instrument panel.
  • Telematics Units: Power management for communication and GPS modules.

Features

  • Integrated Synchronous Buck Controller: Simplifies design and reduces component count.
  • Internal MOSFETs: Eliminates the need for external MOSFETs, saving board space and cost.
  • High Efficiency: Minimizes power losses and heat dissipation.
  • Adjustable Output Voltage: Provides flexibility to power various loads.
  • Wide Input Voltage Range: Suitable for automotive battery voltage variations.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Overtemperature Protection (OTP): Prevents overheating and ensures reliable operation.
  • Short-Circuit Protection (SCP): Protects the regulator and load from short-circuit conditions.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits

  • Reduced System Cost: Integrated features and minimal external components lower overall system cost.
  • Improved Reliability: Robust protection features ensure reliable operation in harsh automotive environments.
  • Increased Efficiency: High efficiency reduces power losses and heat generation.
  • Simplified Design: Integrated controller and MOSFETs simplify power supply design.
  • Compact Size: Minimal external components enable a small solution size.

Additional Details

The ISL78214ARZ-TR5303A operates over a wide input voltage range, making it suitable for automotive battery voltage variations. The switching frequency can be adjusted to optimize efficiency and component size. It includes various protection features such as overcurrent protection, overtemperature protection, and short-circuit protection to ensure reliable operation in harsh automotive environments. The device is available in a thermally enhanced package.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,228 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess