EN
  • EN
  • DE

RURP840

Part No RURP840
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 303218-RURP840
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURP840 CAD Model

Description

The RURP840 is a hyperfast rectifier designed for use in high-frequency switching power supplies and other high-speed applications. It provides efficient rectification with minimal switching losses.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Solar inverters

Features

  • Hyperfast Recovery Time: Minimizes switching losses, improving efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and enhances thermal performance.
  • High Reverse Voltage: Suitable for applications with high voltage requirements.
  • High Surge Current Capability: Provides robustness against transient events and overload conditions.
  • High-Temperature Operation: Ensures reliable performance in demanding environments.

Benefits

  • Increased Efficiency: Hyperfast recovery minimizes switching losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system reliability and extending component life.
  • Improved System Reliability: High surge current capability protects against voltage spikes and transient events.

Specifications

The RURP840 features a maximum repetitive peak reverse voltage of 400V and an average rectified forward current of 8A. Its hyperfast reverse recovery time is typically around 35ns. The operating junction temperature range is -65°C to +175°C. The device is typically available in a TO-220AC package for proper heatsinking.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess