EN
  • EN
  • DE

TW2700-PA3-GR

Part No TW2700-PA3-GR
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 383595-TW2700-PA3-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2700-PA3-GR CAD Model

Description

The TW2700-PA3-GR from Intersil is a high-performance video decoder designed for a variety of video processing applications. This device is a key component in systems requiring the conversion of analog video signals into digital formats suitable for display, storage, or further processing.

Applications:

  • Security Surveillance Systems: Used in DVRs and surveillance cameras to decode analog video feeds.
  • Automotive Applications: Integrated into rear-view camera systems and in-car entertainment units.
  • Industrial Imaging: Employed in machine vision systems and process monitoring equipment.
  • Medical Imaging: Utilized in some medical imaging devices where analog video signals need to be digitized.
  • Video Conferencing: Decoding video signals for older video conferencing setups.

Features:

  • Multi-Format Decoding: Supports various analog video formats, including NTSC, PAL, and SECAM.
  • High-Resolution Output: Delivers digital video output at standard resolutions.
  • Adaptive Comb Filter: Features an adaptive comb filter for enhanced color separation and reduced artifacts.
  • Automatic Gain Control (AGC): Includes AGC to optimize video signal levels for consistent performance.
  • On-Chip Clock Generation: Provides an on-chip clock generation circuit, simplifying system design.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for portable and embedded applications.
  • Programmable Brightness, Contrast, and Saturation: Allows for adjustment of video parameters to achieve the desired image quality.

Benefits:

  • Superior Video Quality: The adaptive comb filter and AGC ensure high-quality video decoding with minimal artifacts.
  • Versatile Format Support: The ability to decode multiple analog video formats makes it adaptable to various applications.
  • Simplified System Design: The on-chip clock generation and integrated features reduce the need for external components.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Enhanced Image Customization: Programmable parameters allow for fine-tuning of the video output to meet specific application needs.

Additional Details:

The TW2700-PA3-GR is typically supplied in a surface-mount package, facilitating easy integration into modern electronic designs. It operates on a single power supply voltage, typically 3.3V or 5V, depending on the specific configuration. The device's digital output interfaces are compatible with standard video processing pipelines, allowing for seamless integration with other digital video components. Specific technical specifications such as resolution, frame rates, and power consumption can be found in the device datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess