EN
  • EN
  • DE

TW8836AT-LA1-GE-ES

Part No TW8836AT-LA1-GE-ES
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 383692-TW8836AT-LA1-GE-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8836AT-LA1-GE-ES CAD Model

Description

The TW8836AT-LA1-GE-ES is a versatile LCD video processor manufactured by Intersil. This processor is designed to handle a variety of video input formats and convert them for display on LCD panels, making it suitable for automotive, industrial, and consumer electronics applications. The TW8836AT-LA1-GE-ES includes features such as de-interlacing, scaling, and OSD (On-Screen Display) capabilities to enhance the viewing experience.

Applications:

  • Automotive infotainment systems
  • Rear-seat entertainment displays
  • Industrial control panels
  • Portable media players
  • Security and surveillance monitors

Features:

  • Multiple Analog Video Inputs: Supports CVBS, S-Video, and component video inputs.
  • Digital Video Input: Compatible with digital video interfaces.
  • De-interlacing: Converts interlaced video signals to progressive scan for improved image quality.
  • Scaling: Scales video input to match the LCD panel resolution.
  • On-Screen Display (OSD): Allows for displaying menus and information on the screen.
  • Color Management: Offers brightness, contrast, saturation, and hue adjustments.
  • LCD Panel Interface: Supports various LCD panel interfaces, including TTL and LVDS.
  • Power Management: Integrated power management features for low power consumption.

Benefits:

  • High-Quality Video Output: Provides clear and crisp images with advanced de-interlacing and scaling.
  • Flexible Input Options: Supports a wide range of analog and digital video sources.
  • Integrated Functionality: Reduces external component count, simplifying system design.
  • Versatile Display Compatibility: Supports various LCD panel types for flexible display options.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Enhanced User Interface: On-screen display capabilities provide an intuitive user interface.

Additional Details:

The TW8836AT-LA1-GE-ES typically operates from a 3.3V power supply and is available in a surface-mount package. The integrated ADC (Analog-to-Digital Converter) is crucial for converting analog video signals to digital format for processing. Its de-interlacing feature improves image quality by removing artifacts and making the image more clear and stable. The scaling function allows the input video to be adjusted to fit the display resolution perfectly. This processor is also designed with power efficiency in mind, making it suitable for applications where power consumption is a concern.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess