EN
  • EN
  • DE

X25138ZI-2.5T1

Part No X25138ZI-2.5T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403807-X25138ZI-2.5T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25138ZI-2.5T1 CAD Model

Description

The X25138ZI-2.5T1 is a CMOS serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Intersil, offering a cost-effective non-volatile storage solution for a variety of applications. This device features a 16,384-bit (2048 x 8) memory array, organized in pages for efficient write operations. It communicates via a serial peripheral interface (SPI), allowing for simple integration with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration data, user preferences, and calibration settings.
  • Industrial Controls: Employed in programmable logic controllers (PLCs), motor drives, and instrumentation for storing program code, calibration parameters, and system logs.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices for storing patient data, device settings, and calibration information.
  • Automotive Electronics: Integrated into engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems for storing calibration data, diagnostic codes, and configuration parameters.
  • Networking Equipment: Used in routers, switches, and modems for storing firmware, configuration settings, and security keys.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other digital systems.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Self-Timed Write Cycle: Eliminates the need for external timing components.
  • Page Write Mode: Allows for efficient writing of multiple bytes.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Ensures data integrity over a wide range of operating conditions.
  • Small Package Options: Allows for space-saving designs.
  • 2.5V Operation: Optimized for low-voltage systems.

Benefits

  • Cost-Effective Storage: Provides a low-cost solution for non-volatile data storage.
  • Easy Integration: Simplifies system design and reduces development time.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Ensures data integrity and system stability.
  • Flexible Data Storage: Enables storing a variety of data types, including configuration settings, calibration parameters, and user preferences.
  • Simplified Firmware Updates: Facilitates easy updating of system firmware.

Technical Specifications

The X25138ZI-2.5T1 operates at a voltage of 2.5V. Its SPI interface supports clock frequencies up to a certain MHz (check datasheet for exact value). It typically comes in a SOIC-8 package. The operating temperature range extends from -40°C to +85°C. Data retention is typically greater than 100 years. Check the official Intersil datasheet for complete specifications and operating characteristics.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess