EN
  • EN
  • DE

H5TC1G83EFR-PBA

Part No H5TC1G83EFR-PBA
Manufacturer Hynix Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 745914-H5TC1G83EFR-PBA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5TC1G83EFR-PBA CAD Model

Description

The H5TC1G83EFR-PBA is a high-speed DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for use in a wide range of applications requiring high bandwidth and low latency memory performance.

Applications:

  • Desktop and Laptop Computers: Used as main system memory for fast data access.
  • Servers: Provides high-performance memory for demanding server applications.
  • Graphics Cards: Supports high-speed data transfer for graphics processing.
  • Embedded Systems: Enables high-performance computing in embedded applications such as industrial control systems and networking equipment.
  • Gaming Consoles: Provides the necessary memory bandwidth for demanding gaming applications.

Features:

  • Capacity: Typically 1Gb (Gigabit).
  • Data Rate: High data transfer rates, supporting various DDR3 speeds.
  • Interface: Standard DDR3 interface for easy integration with compatible chipsets.
  • Low Power Consumption: Designed for energy efficiency, suitable for mobile and embedded applications.
  • Clock Frequency: Operates at high clock frequencies for increased bandwidth.
  • Internal Organization: Organized internally to support efficient memory access.
  • Advanced Features: Includes features like write leveling and ZQ calibration for improved signal integrity and performance.

Benefits:

  • High Performance: Enables fast data access and transfer, improving overall system performance.
  • Increased Bandwidth: Provides high bandwidth for demanding applications, such as video processing and gaming.
  • Low Latency: Reduces latency in memory access, resulting in faster response times.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Reliability: Ensures data integrity and stable operation, enhancing system reliability.
  • Compatibility: Compatible with a wide range of systems and chipsets supporting DDR3 memory.

Additional Details:

The H5TC1G83EFR-PBA typically operates at a voltage of 1.5V. It is available in various packaging options, such as FBGA (Fine-Pitch Ball Grid Array), to suit different board designs. The specific speed grade (e.g., DDR3-1600) determines the maximum data transfer rate. This memory chip is designed to meet the stringent requirements of modern computing systems, offering a balance of performance, power efficiency, and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess