EN
  • EN
  • DE

X25170S8I-2.5

Part No X25170S8I-2.5
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403817-X25170S8I-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25170S8I-2.5 CAD Model

Description

The X25170S8I-2.5 is a serial EEPROM manufactured by Intersil, designed for use in industrial applications. This device utilizes the SPI (Serial Peripheral Interface) protocol for communication and operates at a low voltage of 2.5V. The 'I' in the part number indicates an industrial temperature range, making it suitable for harsh environments. It provides non-volatile storage for configuration data, calibration parameters, and other critical information that must be retained when power is off.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and process control equipment for storing program code, calibration parameters, and system logs.
  • Industrial Automation: Integrated into robotic systems, automated assembly lines, and other industrial automation equipment for storing configuration data and operational parameters.
  • Data Logging: Employed in industrial data loggers for storing sensor readings and other data over extended periods.
  • Remote Monitoring: Utilized in remote monitoring systems for storing configuration settings and sensor data in challenging environments.
  • Automotive Applications: Suitable for certain automotive applications requiring reliable data storage over a wide temperature range.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other SPI-compatible devices.
  • Low-Voltage Operation (2.5V): Optimized for low-power systems and battery-powered applications.
  • 16Kb (2048 x 8) Memory Array: Provides ample non-volatile storage capacity.
  • Industrial Temperature Range: Operates reliably over a wide temperature range (typically -40°C to +85°C or higher).
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Ensures data integrity and long-term data retention in harsh environments.
  • Small 8-Pin SOIC Package: Allows for space-saving designs on printed circuit boards.

Benefits

  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power consumption.
  • Reliable Data Storage in Harsh Environments: Ensures data integrity and system stability even in extreme conditions.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Cost-Effective Solution: Provides a cost-effective non-volatile storage solution for industrial applications.

Technical Specifications

The X25170S8I-2.5 operates at a supply voltage of 2.5V (check the Intersil datasheet for the exact voltage range). The SPI clock frequency is typically up to 5 MHz. The industrial operating temperature range is typically from -40°C to +85°C or wider. Data retention is typically specified as greater than 100 years. It is available in an 8-pin SOIC package. Refer to the official Intersil datasheet for complete specifications, operating characteristics, and temperature ratings.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess