EN
  • EN
  • DE

X25320P

Part No X25320P
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403822-X25320P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25320P CAD Model

Description

The X25320P is a CMOS serial EEPROM from Intersil, communicating through a Serial Peripheral Interface (SPI). This device features a memory array of 32,768 bits (4096 x 8), providing non-volatile storage suitable for retaining configuration settings, user preferences, calibration data, and other essential information, even when power is removed.

Applications

  • Consumer Electronics: Storage of user settings, channel lists, and calibration data in devices such as TVs, DVD players, and audio systems.
  • Industrial Control Systems: Storage of program code, calibration parameters, and system configuration in programmable logic controllers (PLCs), motor drives, and other industrial equipment.
  • Instrumentation: Used in test and measurement equipment, such as oscilloscopes and spectrum analyzers, for storing calibration data and instrument settings.
  • Automotive Electronics: Utilized in engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems for storing configuration parameters, diagnostic codes, and learned values.
  • Medical Devices: Incorporated into patient monitoring equipment, diagnostic tools, and therapeutic devices for storing patient data, device settings, and calibration information.

Features

  • SPI Interface: Facilitates easy communication with microcontrollers and other SPI-compatible devices, minimizing pin count and board space requirements.
  • 32Kb (4096 x 8) Memory Array: Offers a substantial amount of non-volatile storage for various data types.
  • Low-Power Operation: Ideal for battery-powered applications and energy-efficient designs.
  • Self-Timed Write Cycle: Simplifies system design by eliminating the need for external timing components during write operations.
  • Software Write Protection: Prevents accidental data corruption, ensuring data integrity.
  • High Reliability: Ensures data integrity and long-term data retention across a wide range of operating conditions.
  • DIP Package: Typically available in a PDIP (Plastic Dual In-line Package) for easy through-hole mounting and prototyping.

Benefits

  • Easy Integration: The SPI interface streamlines system design and accelerates development time.
  • Non-Volatile Storage: Retains data even without power, guaranteeing data integrity and system dependability.
  • Low Power Consumption: Prolongs battery life in portable devices and minimizes overall system power usage.
  • Reliable Data Storage: Ensures data integrity and system stability.
  • Flexible Data Storage: Supports the storage of a diverse range of data, including configuration settings, calibration parameters, and user preferences.
  • Easy Prototyping: The DIP package allows for easy breadboarding and prototyping.

Technical Specifications

The X25320P typically operates with a supply voltage between 4.5V and 5.5V (consult the Intersil datasheet for the precise voltage range). The SPI clock frequency can typically reach up to a few MHz (refer to the datasheet for the maximum clock frequency). The operating temperature range generally spans from -40°C to +85°C. Data retention is usually greater than 100 years. It is commonly packaged in a PDIP (Plastic Dual In-line Package). Consult the Intersil datasheet for comprehensive specifications and operating characteristics.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess