The Intersil X2864AP-25 is a 64K (8K x 8) Electrically Erasable PROM (EEPROM) designed for non-volatile memory applications. The 'AP' likely denotes a specific package type (e.g., DIP) and possibly a standard temperature range. The '-25' signifies an access time of 250ns.
Applications
- Microcontroller-based systems for storing program code and configuration parameters.
- Data logging applications where non-volatile storage is required.
- Industrial control systems for storing calibration data and machine settings.
- Embedded systems requiring non-volatile memory for firmware and application data.
- Instrumentation and measurement equipment for storing calibration coefficients.
Features
- 64K Bit Storage: Organized as 8K x 8 bits.
- Electrically Erasable: Allows for in-system programming and reprogramming.
- Non-Volatile: Retains data even when power is removed.
- 250ns Access Time: Provides a moderate speed for data access.
- TTL Compatibility: Interfaces easily with TTL logic.
- Single 5V Supply: Operates with a single 5V power supply.
- Automatic Page Write: Simplifies the write process.
- Data Polling: Allows for checking the completion of write operations.
Benefits
- Reliable Data Storage: Ensures data retention in the absence of power.
- In-System Programmability: Facilitates easy updates and modifications.
- Easy Integration: TTL compatibility simplifies integration with existing systems.
- Cost-Effective: Provides a reliable non-volatile memory solution at a reasonable cost.
- Simplified Write Operations: Automatic page write eases programming efforts.
Additional Details
The X2864AP-25 is typically available in a DIP (Dual In-line Package), making it suitable for breadboarding and prototyping. It is crucial to consult the datasheet for the precise operating temperature range, write/erase cycle endurance, and other critical specifications. The datasheet will also confirm the exact meaning of the 'AP' designation regarding package type and any specific operating characteristics.