The LXH273 from Texas Instruments is a high-quality, reliable integrated circuit designed for a wide range of applications. This product is an epitome of Texas Instruments' commitment to providing innovative, technologically advanced solutions for various industries.
- Key Features:
- 10-bit edge-triggered D-type flip-flop with a direct clear input.
- High-speed and low-power operation.
- Eight non-inverting buffers with 3-state outputs.
- Wide operating voltage range: 4.5 V to 5.5 V.
- High current output, driving up to 15 LSTTL loads.
- Performance and Reliability:
- High current drive.
- Low power consumption.
- Operates from 0°C to 70°C.
- Packaging: Available in a 20-pin plastic DIP or a 20-pin small-outline package.
In conclusion, the LXH273 from Texas Instruments is a high-performance, reliable, and efficient integrated circuit that offers a wide range of benefits.