EN
  • EN
  • DE

X9241MS

Part No X9241MS
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404130-X9241MS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9241MS CAD Model

Description

The Intersil X9241MS is a dual, 4-channel digitally controlled potentiometer (XDCP). It integrates two independent potentiometers, each with 64 wiper tap points, providing precise resistance adjustment through digital control. This device is designed for a wide range of applications requiring accurate and programmable resistance settings.

Applications:

  • Automatic trimming of resistance circuits: Used in manufacturing to calibrate circuits to precise specifications.
  • Gain control in amplifiers: Enables dynamic adjustment of amplifier gain in audio and instrumentation systems.
  • Filter tuning: Allows for electronic tuning of filter characteristics in communication and signal processing equipment.
  • Sensor calibration: Provides a means to calibrate sensor output for improved accuracy.
  • Volume control: Implemented in audio devices for precise volume adjustment.

Features:

  • Dual Potentiometer: Contains two independent potentiometers in a single package, allowing for simultaneous adjustment of two circuits.
  • 64 Taps per Potentiometer: Provides fine-grained control over the resistance value.
  • Digital Control: Resistance is adjusted via a digital interface, enabling precise and repeatable settings.
  • Non-Volatile Memory: Wiper position is stored in non-volatile memory, retaining the setting even after power is removed.
  • I2C Interface: Communicates with a microcontroller via the standard I2C serial interface.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.

Benefits:

  • Precise Resistance Adjustment: Digital control allows for accurate and repeatable resistance settings, improving circuit performance.
  • Programmability: Settings can be easily adjusted via software, enabling dynamic control of circuit parameters.
  • Reduced Component Count: Integration of two potentiometers in a single package reduces board space and component costs.
  • Increased Reliability: Non-volatile memory ensures that settings are retained, even in the event of power loss.
  • Simplified Calibration: Automatic trimming capabilities simplify the calibration process, reducing manufacturing time and costs.

Additional Details:

The X9241MS operates from a single supply voltage (typically 2.7V to 5.5V). The resistance range of each potentiometer is determined by the end-to-end resistance value, which is available in various options (e.g., 10 kΩ, 50 kΩ, 100 kΩ). The device is typically packaged in a small outline integrated circuit (SOIC) package, making it suitable for surface-mount assembly. The I2C interface allows for easy integration with microcontrollers and other digital devices, simplifying the control and monitoring of the resistance settings. Its robust design ensures reliable operation in a variety of environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess