EN
  • EN
  • DE

X9250UV24IZ-2.7T2

Part No X9250UV24IZ-2.7T2
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Description IC XDCP QUAD 256TP 50K 24-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Series XDCP
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage ±2.7 V ~ 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 799444-X9250UV24IZ-2.7T2
Popularity Medium
Supply and Demand Status Balance
Family Name X9250
Introduction Date February 06, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian X9250UV24IZ-2.7T2 CAD Model

Description

The X9250UV24IZ-2.7T2 is a Quad Digital Potentiometer (XDCP) manufactured by Intersil (now Renesas). It features four independent digitally controlled potentiometers in a single package, allowing for precise and programmable resistance adjustment in electronic circuits.

Applications

  • Automated calibration
  • Motor control
  • Volume control in audio equipment
  • LCD backlight control
  • Sensor trimming
  • Power supply adjustment

Features

  • Four independent digital potentiometers
  • 256 wiper positions per potentiometer
  • End-to-end resistance: Typically 50 kOhms
  • Non-volatile memory for storing wiper positions
  • I2C serial interface
  • Operating voltage: 2.7V
  • Low power consumption
  • Operating temperature range: -40°C to +85°C
  • Pb-free/RoHS compliant

Benefits

  • Provides precise and repeatable resistance adjustments
  • Eliminates the need for manual trimming potentiometers
  • Enables remote control and automation of resistance settings
  • Simplifies calibration procedures
  • Reduces component count and board space
  • Improves system performance and reliability
  • Allows for dynamic adjustment of circuit parameters

Additional Details

The X9250UV24IZ-2.7T2 is controlled via an I2C serial interface, allowing a microcontroller or other system controller to easily adjust the wiper position of each potentiometer. The non-volatile memory allows the wiper positions to be stored and recalled, even after power is removed. This is useful for storing calibration settings or other configuration parameters. The 256 wiper positions provide fine-grained control over the resistance value. The '2.7' in the part number indicates that the device is designed to operate at a voltage of 2.7V. The 'IZ' suffix indicates the package type, and the 'T2' suffix likely indicates the tape and reel packaging for automated assembly.

The device's datasheet should be consulted for complete electrical characteristics, timing diagrams, and application information. Careful consideration should be given to the voltage and current limitations of the potentiometers to ensure reliable operation.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess