EN
  • EN
  • DE

X9312WS

Part No X9312WS
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404186-X9312WS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9312WS CAD Model

Description

The X9312WS is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This integrated circuit provides electronic adjustment and calibration through digital control. It combines a resistor array with non-volatile memory, allowing the wiper position to be stored even after power is removed.

Applications

  • Power Supply Calibration: Fine-tuning voltage and current levels in power supplies.
  • Audio Volume Control: Providing digital volume adjustment in audio equipment.
  • Gain Control in Amplifiers: Adjusting the gain of amplifier circuits.
  • Sensor Calibration: Compensating for sensor variations and drift.
  • LCD Backlight Control: Used to digitally adjust the brightness of LCD backlights.

Features

  • Solid-State Potentiometer: Offers improved reliability and longevity compared to mechanical potentiometers.
  • Non-Volatile Memory: Retains the wiper position even when power is turned off.
  • Digital Control: Enables precise and repeatable resistance settings through a digital interface.
  • Multiple Resistance Values: Available in various resistance values to suit a wide range of applications.
  • Three-Wire Interface: Uses a three-wire interface for simple and efficient digital control.
  • Low Power Consumption: Suitable for use in battery-powered devices and energy-efficient systems.

Benefits

  • Enhanced Reliability: Solid-state design reduces wear and tear, increasing lifespan.
  • Precise and Repeatable Adjustments: Digital control allows for accurate and consistent settings.
  • Remote Controllability: Enables remote adjustment and calibration via a digital interface.
  • Reduced Component Count: Integrates potentiometer and memory into a single chip.
  • Improved System Performance: Optimizes circuit performance with precise resistance adjustments.

Additional Details

The X9312WS typically employs a three-wire serial interface (often SPI-compatible). The wiper position can be set by sending the appropriate commands through the serial interface. The inclusion of non-volatile memory is a key advantage, ensuring that the programmed resistance is maintained even when power is removed. Datasheets for the X9312WS will include specifications such as the total resistance value, the resolution (number of taps), the supply voltage range, the operating temperature range, the details of the three-wire interface, and the package type. The 'WS' likely refers to a specific package type such as a Wide Small Outline package.

This digital potentiometer offers a robust, reliable, and precise solution for various adjustment and calibration applications in electronic circuits, providing a digital alternative to traditional mechanical potentiometers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess