EN
  • EN
  • DE

KRA319

Part No KRA319
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193435-KRA319
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRA319 CAD Model

Description

The KRA319 is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for various general-purpose switching and amplification applications.

Applications:

  • General purpose switching circuits.
  • Amplification circuits in audio and signal processing.
  • Driver stages for low-power devices.
  • Load switches in portable electronics.
  • Bias resistors configurations.

Features:

  • High Collector Current (Ic): Designed to handle moderate collector currents, suitable for various switching applications.
  • Low Saturation Voltage: Minimizes power dissipation in switching applications, improving efficiency.
  • Epitaxial Planar Structure: Provides reliable performance and consistent characteristics.
  • PNP Polarity: Complementary to NPN transistors, allowing for flexible circuit design.
  • Compact Package: Available in small packages for space-saving designs. SOT-23 is the most common.

Benefits:

  • Improved Circuit Efficiency: Low saturation voltage reduces power loss, leading to more efficient circuits.
  • Versatile Applications: Suitable for a wide range of switching and amplification needs.
  • Reliable Performance: Epitaxial planar structure ensures consistent and stable operation.
  • Simplified Circuit Design: PNP polarity allows for easy integration into existing circuit designs.
  • Space Saving: The compact package makes it ideal for use in space-constrained applications.

Additional Details:

The KRA319 typically has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -150mA. Its power dissipation is around 200-250mW depending on the package. Hfe is typically from 85 to 200. Detailed electrical characteristics and application notes can be found in the KEC datasheet for the KRA319 transistor.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess