THS3095D High-Speed Operational Amplifier
The THS3095D is a high-performance, low-distortion operational amplifier from Texas Instruments. Designed with precision in mind, this op-amp is ideal for a wide range of applications, including test and measurement systems, professional audio equipment, and high-fidelity amplifiers.
Key Features:
- Wide Bandwidth: The THS3095D offers a wide bandwidth of 210 MHz, making it suitable for high-speed signal processing applications.
- High Output Current: With a high output current of ±420 mA, this op-amp can drive heavy loads with ease.
- Low Distortion: It features very low harmonic distortion, providing clean and accurate signal amplification, which is critical for audio and instrumentation applications.
- High Slew Rate: A high slew rate of 1900 V/μs ensures that the THS3095D can handle rapid changes in input signals without distortion.
- Robust Supply Range: The device operates from a supply range of ±2.25 V to ±18 V, offering flexibility in various circuit designs.
- Thermal Protection: The THS3095D includes thermal shutdown protection, safeguarding the device from damage due to overheating.
Applications:
- Audio Amplification and Processing
- Active Filters
- Test Equipment
- Medical Imaging Systems
- Telecommunications
With its exceptional speed and accuracy, the THS3095D is particularly well-suited for systems that require high dynamic range and fidelity. Its robust design ensures reliable performance even in demanding environments. The THS3095D comes in a PowerPAD™ down package, which not only simplifies the mounting process but also enhances thermal performance.
Whether you're designing a high-end audio interface, constructing a complex filter network, or developing sophisticated measurement equipment, the THS3095D by Texas Instruments provides the performance and reliability required to deliver outstanding results.