EN
  • EN
  • DE
  • IT

X9530V14IZT1

Part No X9530V14IZT1
Manufacturer Intersil
Catalog PMIC - Laser Drivers
Description IC LASR CTRLR 1CHAN 5.5V 14TSSOP / Laser Driver 1-CH 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Type Laser Diode Controller (Fiber Optic)
Number of Channels 1
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 9mA
Operating Temperature Range -40°C ~ 100°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Mounting SMD
Win Source Part Number 799512-X9530V14IZT1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name X9530
Introduction Date October 04, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X9530V14IZT1 CAD Model

Description

The X9530V14IZT1 is a laser diode controller designed by Intersil.

  • Mounting Type: Surface Mount
  • Package: 14-TSSOP
  • Obsolete: Yes
  • Alternative Parts: VLM-650-14 LPA, DS1861E, VLM-650-14 LPT, and VLM-650-01 LPA
  • Popularity: low
  • Supply and Demand Status: limited

It is suitable for various electronic devices that require a laser diode controller.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess